IC SWITCH SPST QUAD 16SOEIAJ
4 Circuit IC Switch 1:1 70Ohm 16-SOEIAJ
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MC74VHC4066MELG | MC74VHC4066MELG |
| Product Name | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Ron | 15 ohms | 70 ohms |
| Bandwidth | 160 MHz | 160 MHz |
| Normal Condition | Normally Open (NO) |