onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74VHC4066DR2G MC74VHC4066DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219970-MC74VHC4066D R2G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Operating Supply Voltage: 2 V ~ 12 V Switch Circuit: SPST - NO -3db Bandwidth: 160MHz Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 15 Ohm Channel Capacitance (CS(off), CD(off)): 10pF Family Name: MC74VHC4066 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-SOIC On-State Resistance (Maximum): 70 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): MAX4066AESD+; MAX4066AESD+W; MAX4066ESD+; Introduction Date: July 06, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219970-MC74VHC4066D R2G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Operating Supply Voltage: 2 V ~ 12 V Switch Circuit: SPST - NO -3db Bandwidth: 160MHz Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 15 Ohm Channel Capacitance (CS(off), CD(off)): 10pF Family Name: MC74VHC4066 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-SOIC On-State Resistance (Maximum): 70 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): MAX4066AESD+; MAX4066AESD+W; MAX4066ESD+; Introduction Date: July 06, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74VHC4066DR2G - 1219970-MC74VHC4066DR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74VHC4066DR2G
1219970-MC74VHC4066DR2G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74VHC4066DR2G 1219970-MC74VHC4066DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1219970-MC74VHC4066D R2G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Operating Supply Voltage: 2 V ~ 12 V Switch Circuit: SPST - NO -3db Bandwidth: 160MHz Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 15 Ohm Channel Capacitance (CS(off), CD(off)): 10pF Family Name: MC74VHC4066 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-SOIC On-State Resistance (Maximum): 70 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): MAX4066AESD+; MAX4066AESD+W; MAX4066ESD+; Introduction Date: July 06, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1219970-MC74VHC4066DR2G
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Operating Supply Voltage: 2 V ~ 12 V
Switch Circuit: SPST - NO
-3db Bandwidth: 160MHz
Crosstalk: -80dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 15 Ohm
Channel Capacitance (CS(off), CD(off)): 10pF
Family Name: MC74VHC4066
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-SOIC
On-State Resistance (Maximum): 70 Ohm
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): MAX4066AESD+; MAX4066AESD+W; MAX4066ESD+;
Introduction Date: July 06, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74VHC4066DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74VHC4066DR2G
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74VHC4066DR2G
IC SWITCH SPST-NOX4 70OHM 14SOIC

IC SWITCH SPST-NOX4 70OHM 14SOIC

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - MC74VHC4066DR2G - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
MC74VHC4066DR2G
Analog Switches, Multiplexers, Demultiplexers MC74VHC4066DR2G
IC MUX/DEMUX QUAD 1X1 14SOIC

IC MUX/DEMUX QUAD 1X1 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1219970-MC74VHC4066DR2G MC74VHC4066DR2G MC74VHC4066DR2G
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74VHC4066DR2G Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2 V ~ 12 V Other; 2V ~ 12V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 7097852P - RS Components, Ltd.
Specs
Device Type Receiver; Transmitter; Transceiver; Transceiver
Features RoHS
Package Type SSOP; SSOP
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC1G66GW,165 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 5-TSSOP, SC-70-5, SOT-353
View Details
Interface Transceiver IC - 702-SI32173-C-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 C (-40 F)
View Details
5 suppliers