Manufacturer: ON Semiconductor
Win Source Part Number: 1219962-MC74VHC373DT
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Delay Time - Propagation: 4.9ns
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: 74VHC373
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC LATCH OCTAL D 3ST 20-TSSOP
IC D-TYPE TRANSP SGL 8:8 20TSSOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 1219962-MC74VHC373DTR2 | MC74VHC373DTR2-ND | MC74VHC373DTR2 | MC74VHC373DTR2 | MC74VHC373DTR2 |
| Product Name | Logic - Logic - Latches - MC74VHC373DTR2 | Latches | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches |
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | ||
| Low-level Output Current (Sink) | 8 mA | 8 mA | 8 mA | ||
| High-level Output Current (Source) | 8 mA | 8 mA | 8 mA | ||
| Propagation Delay | 4.9 ns | 4.9 ns | 4.9 ns |