IC OR 4-CIR 2-IN 14-TSSOP
IC OR 4-CIR 2-IN 14-TSSOP
IC OR 4-CIR 2-IN 14-TSSOP
| DigiKey | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 488-MC74VHC32DTR2G-QTR-ND |
| Product Name | Gates and Inverters |
| Gate Type | OR |
| Supply Voltage | 2V ~ 5.5V |
| Inputs | 2 |
| Propagation Delay | 7.5 ns |