onsemi Latches MC74VHC259MELG

Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOEIAJ
Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOEIAJ
Datasheet
Datasheet Summary
Powered by GS/AI

The MC74VHC259MELG is an 8-bit addressable latch designed for general-purpose storage applications in digital systems. It is fabricated using silicon gate CMOS technology, providing high-speed operation comparable to Bipolar Schottky TTL devices while maintaining low power dissipation. The device features four operational modes: addressable latch, memory, one-of-eight decoding, and reset. In addressable latch mode, data is written to the selected latch, while other latches retain their previous states. The memory mode preserves the state of all latches, and the one-of-eight mode allows for demultiplexing. This latch supports input voltages up to 7 V, enabling compatibility between 5 V and 3 V circuits. Key specifications include a typical propagation delay of 7.6 ns at 5 V, a maximum supply current of 2 mA, and high noise immunity. The outputs are CMOS-compatible, with high and low output levels defined as greater than 0.8 VCC and less than 0.1 VCC, respectively. The device also features power-down protection on inputs and outputs, balanced propagation delays, and exceeds latch-up performance of 300 mA. ESD performance is rated at over 2000 V for human body model (HBM) testing. The MC74VHC259MELG is available in a SOIC EIAJ-16 package, making it suitable for various applications requiring reliable data storage and manipulation.

Datasheet Summary
Powered by GS/AI

The MC74VHC259MELG is an 8-bit addressable latch designed for general-purpose storage applications in digital systems. It is fabricated using silicon gate CMOS technology, providing high-speed operation comparable to Bipolar Schottky TTL devices while maintaining low power dissipation. The device features four operational modes: addressable latch, memory, one-of-eight decoding, and reset. In addressable latch mode, data is written to the selected latch, while other latches retain their previous states. The memory mode preserves the state of all latches, and the one-of-eight mode allows for demultiplexing. This latch supports input voltages up to 7 V, enabling compatibility between 5 V and 3 V circuits. Key specifications include a typical propagation delay of 7.6 ns at 5 V, a maximum supply current of 2 mA, and high noise immunity. The outputs are CMOS-compatible, with high and low output levels defined as greater than 0.8 VCC and less than 0.1 VCC, respectively. The device also features power-down protection on inputs and outputs, balanced propagation delays, and exceeds latch-up performance of 300 mA. ESD performance is rated at over 2000 V for human body model (HBM) testing. The MC74VHC259MELG is available in a SOIC EIAJ-16 package, making it suitable for various applications requiring reliable data storage and manipulation.

Suppliers

Company
Product
Description
Supplier Links
Latches - MC74VHC259MELG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOEIAJ

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOEIAJ

Buy Now Datasheet
Logic - Latches - MC74VHC259MELG - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC74VHC259MELG
Logic - Latches MC74VHC259MELG
IC LATCH/DCODE 8BIT ADD 16SOEIAJ

IC LATCH/DCODE 8BIT ADD 16SOEIAJ

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number MC74VHC259MELG MC74VHC259MELG
Product Name Latches Logic - Latches
Supply Voltage 2V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.209\", 5.30mm Width); SOIC
Latch Type D
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch - CD54HC75F3A - Texas Instruments
Specs
Latch Type Transparent-D
Supply Voltage 6
Operating Current 0.0400 mA
View Details
3 suppliers
Octal D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVC373ABQ,115 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
7 suppliers
Logic - Latches - 74HCT573N/C4112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details