onsemi Latches MC74VHC259M

Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOEIAJ
Datasheet
Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOEIAJ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC74VHC259M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOEIAJ

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOEIAJ

Buy Now Datasheet
Logic - Latches - MC74VHC259M - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC74VHC259M
Logic - Latches MC74VHC259M
IC LATCH/DCODE 8BIT ADD 16SOEIAJ

IC LATCH/DCODE 8BIT ADD 16SOEIAJ

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number MC74VHC259M MC74VHC259M
Product Name Latches Logic - Latches
Supply Voltage 2V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.209\", 5.30mm Width); SOIC
Latch Type D
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 9308FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-CFlatpack
View Details
2 suppliers
Logic - Logic - Latches - 74LVC573ADB,118 - 1009460-74LVC573ADB,118 - Win Source Electronics
Specs
Supply Voltage 1.2 V ~ 3.6 V
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
4 suppliers
Logic - Latches - 74LV573DB,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 16 mA
High-level Output Current (Source) 16 mA
View Details