D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 883782-MC74VHC259DR2
Series: 74VHC
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC74VHC259
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC LATCH ADDRS 8BIT CMOS 16SOIC
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
IC LATCH ADDRS 8BIT CMOS 16SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | MC74VHC259DR2OS-ND | 883782-MC74VHC259DR2 | MC74VHC259DR2 | MC74VHC259DR2 | MC74VHC259DR2 |
| Product Name | Latches | Logic - Logic - Latches - MC74VHC259DR2 | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Addressable D | D | |||
| Output Characteristics | Standard | ||||
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | |||
| Low-level Output Current (Sink) | 8 mA | 8 mA |