D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
IC LATCH/DECODER 8BIT ADD 16SOIC
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
IC LATCH/DECODER 8BIT ADD 16SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | MC74VHC259DG-ND | MC74VHC259DG | MC74VHC259DG | MC74VHC259DG |
| Product Name | Latches | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Addressable D | D | ||
| Output Characteristics | Standard | |||
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | ||
| Low-level Output Current (Sink) | 8 mA | 8 mA |