onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74VHC257DR2G MC74VHC257DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 926335-MC74VHC257DR2 G Series: 74VHC Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MC74VHC257 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MC74VHC257DR2GOSDKR, MC74VHC257DR2GOSTR, MC74VHC257DR2GOSCT, MC74VHC257DR2GOS-ND, MC74VHC257DR2GOS
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 926335-MC74VHC257DR2 G Series: 74VHC Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MC74VHC257 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MC74VHC257DR2GOSDKR, MC74VHC257DR2GOSTR, MC74VHC257DR2GOSCT, MC74VHC257DR2GOS-ND, MC74VHC257DR2GOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74VHC257DR2G - 926335-MC74VHC257DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74VHC257DR2G
926335-MC74VHC257DR2G
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74VHC257DR2G 926335-MC74VHC257DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 926335-MC74VHC257DR2 G Series: 74VHC Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MC74VHC257 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MC74VHC257DR2GOSDKR, MC74VHC257DR2GOSTR, MC74VHC257DR2GOSCT, MC74VHC257DR2GOS-ND, MC74VHC257DR2GOS

Manufacturer: ON Semiconductor
Win Source Part Number: 926335-MC74VHC257DR2G
Series: 74VHC
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MC74VHC257
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MC74VHC257DR2GOSDKR, MC74VHC257DR2GOSTR, MC74VHC257DR2GOSCT, MC74VHC257DR2GOS-ND, MC74VHC257DR2GOS

Buy Now Datasheet
Singapore, Singapore
Dual Quad SOIC Analog Switch and Multiplexer IC
743-MC74VHC257DR2G
Dual Quad SOIC Analog Switch and Multiplexer IC 743-MC74VHC257DR2G
Quad 2-Channel Multiplexer with 3-State Outputs, SOIC 16 LEAD, 2500-REEL Product overview: MC74VHC257DR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74VHC257DR2G can be used for catalog matching and distributor lookup.

Quad 2-Channel Multiplexer with 3-State Outputs, SOIC 16 LEAD, 2500-REEL Product overview: MC74VHC257DR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74VHC257DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - MC74VHC257DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC74VHC257DR2GOSTR-ND
Signal Switches, Multiplexers, Decoders MC74VHC257DR2GOSTR-ND
Multiplexer 4 x 2:1 16-SOIC

Multiplexer 4 x 2:1 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - MC74VHC257DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC74VHC257DR2GOSCT-ND
Signal Switches, Multiplexers, Decoders MC74VHC257DR2GOSCT-ND
Multiplexer 4 x 2:1 16-SOIC

Multiplexer 4 x 2:1 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - MC74VHC257DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC74VHC257DR2GOSDKR-ND
Signal Switches, Multiplexers, Decoders MC74VHC257DR2GOSDKR-ND
Multiplexer 4 x 2:1 16-SOIC

Multiplexer 4 x 2:1 16-SOIC

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC74VHC257DR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC74VHC257DR2G
Logic - Signal Switches, Multiplexers, Decoders MC74VHC257DR2G
IC MULTIPLEXER 4 X 2:1 16SOIC

IC MULTIPLEXER 4 X 2:1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 926335-MC74VHC257DR2G 743-MC74VHC257DR2G MC74VHC257DR2GOSTR-ND MC74VHC257DR2G
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74VHC257DR2G Dual Quad SOIC Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC Tape and Reel SOIC; "16-SOIC
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data