MC74VHC245DWG is an octal bus buffer/line driver in a SOIC-20 package, designed for two-way asynchronous communication between data buses. It operates from 2.0 V to 5.5 V, with propagation delays of 4.0 ns (typical) at 5.0 V. The device features power-down protection, balanced propagation delays, and inputs tolerant up to 5.5 V. It supports high noise immunity with VNIH and VNIL at 28%, and maximum quiescent supply current of 4.0 µA at 25°C. The SOIC-20 package has a thermal resistance of 96°C/W and a power dissipation rating of 1302 mW in still air at 25°C. It is Pb-free, RoHS compliant, and AEC-Q100 qualified.
Octal 3-State Bus Transceiver, 8-Bit, SOIC, CMOS Product overview: MC74VHC245DWG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74VHC245DWG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-MC74VHC245DWG |
| Product Name | 8-bit SOIC Interface Transceiver IC |
| Device Type | Transceiver |