onsemi Interface - Interface - Drivers, Receivers, Transceivers - MC74VHC244DTG MC74VHC244DTG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219955-MC74VHC244DT G Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 8mA, 8mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: 74VHC244 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219955-MC74VHC244DT G Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 8mA, 8mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: 74VHC244 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MC74VHC244DTG - 1219955-MC74VHC244DTG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC74VHC244DTG
1219955-MC74VHC244DTG
Interface - Interface - Drivers, Receivers, Transceivers - MC74VHC244DTG 1219955-MC74VHC244DTG
Manufacturer: ON Semiconductor Win Source Part Number: 1219955-MC74VHC244DT G Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 8mA, 8mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: 74VHC244 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1219955-MC74VHC244DTG
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 8mA, 8mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: 74VHC244
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V

Buy Now
Singapore, Singapore
TSSOP Interface Transceiver IC
704-MC74VHC244DTG
TSSOP Interface Transceiver IC 704-MC74VHC244DTG
Octal 3-State Buffer IC, Non-Inverting, CMOS, TSSOP Product overview: MC74VHC244DTG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74VHC244DTG can be used for catalog matching and distributor lookup.

Octal 3-State Buffer IC, Non-Inverting, CMOS, TSSOP Product overview: MC74VHC244DTG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74VHC244DTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1219955-MC74VHC244DTG 704-MC74VHC244DTG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MC74VHC244DTG TSSOP Interface Transceiver IC
Device Type Buffer Transceiver
Supply Voltage Other; 2V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

QFN Interface Transceiver IC - 702-SI32177-B-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
Interface module - 289-545 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
UART - 1901312P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Microwire™; IrDA
Device Type UART
Features RoHS
View Details