onsemi Logic - Logic - Gates and Inverters - MC74VHC1GU04DTT1G MC74VHC1GU04DTT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 801477-MC74VHC1GU04D TT1G Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Logic Level - Low: 0.3V ~ 1.1V Logic Level - High: 1.7V ~ 4.4V Part Status: Obsolete (End Of Life) Supplier Device Package: 5-TSOP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Maximum): 1μA Max Propagation Delay at V, Max CL: 7ns at 5V, 50pF Part Number Series: 74VHC1GU04
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 801477-MC74VHC1GU04D TT1G Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Logic Level - Low: 0.3V ~ 1.1V Logic Level - High: 1.7V ~ 4.4V Part Status: Obsolete (End Of Life) Supplier Device Package: 5-TSOP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Maximum): 1μA Max Propagation Delay at V, Max CL: 7ns at 5V, 50pF Part Number Series: 74VHC1GU04
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74VHC1GU04DTT1G - 801477-MC74VHC1GU04DTT1G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74VHC1GU04DTT1G
801477-MC74VHC1GU04DTT1G
Logic - Logic - Gates and Inverters - MC74VHC1GU04DTT1G 801477-MC74VHC1GU04DTT1G
Manufacturer: ON Semiconductor Win Source Part Number: 801477-MC74VHC1GU04D TT1G Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Logic Level - Low: 0.3V ~ 1.1V Logic Level - High: 1.7V ~ 4.4V Part Status: Obsolete (End Of Life) Supplier Device Package: 5-TSOP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Maximum): 1μA Max Propagation Delay at V, Max CL: 7ns at 5V, 50pF Part Number Series: 74VHC1GU04

Manufacturer: ON Semiconductor
Win Source Part Number: 801477-MC74VHC1GU04DTT1G
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Logic Level - Low: 0.3V ~ 1.1V
Logic Level - High: 1.7V ~ 4.4V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 5-TSOP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: SOT-23-5 Thin, TSOT-23-5
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 7ns at 5V, 50pF
Part Number Series: 74VHC1GU04

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 801477-MC74VHC1GU04DTT1G
Product Name Logic - Logic - Gates and Inverters - MC74VHC1GU04DTT1G
Unlock Full Specs
to access all available technical data

Similar Products

2.17 GHz 4W Rf Amplifier - 860-QPA9901TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701APAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP8
View Details
7 suppliers
TLC2252M Rail-To-Rail uPower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564001NXDR - Texas Instruments
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type CDIP,CFP,LCCC,SOIC
View Details