AHC/VHC SERIES, 2-INPUT OR GATE, PDSO5, SC-70, SC-88A, SOT-353, 5 PIN Product overview: MC74VHC1GT32DFT2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1GT32DFT2
OR Gate, AHC/VHC Series, 1-Func, 2-Input, CMOS, PDSO5
OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
IC GATE OR 1CH 2-INP SC-70
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74VHC1GT32DFT2 | MC74VHC1GT32DFT2 | MC74VHC1GT32DFT2 | MC74VHC1GT32DFT2 |
| Product Name | 88A Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR | OR | OR; OR Gate | OR |
| Logic Family | AHC/VHC | CMOS | ||
| Inputs | 2 | 2 | ||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |