IC INV 1-CIR 1-IN SC-88A
IC INV 1-CIR 1-IN SC-88A
IC INV 1-CIR 1-IN SC-88A
IC INVERT SCHMITT 1CH 1INP SC88A Product overview: MC74VHC1GT14DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1GT14DFT2
IC INVERT SCHMITT 1CH 1INP SC88A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-MC74VHC1GT14DFT2GTR-ND | 705-MC74VHC1GT14DFT2G | MC74VHC1GT14DFT2G |
| Product Name | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | Inverter Schmitt Trigger | NOT |
| Supply Voltage | 2V ~ 5.5V | 3.3 V, 5 V | |
| Inputs | 1 | 1 | |
| Features | Schmitt Trigger | ||
| Propagation Delay | 10.6 ns | 10.6 ns |