onsemi Buffers, Drivers, Receivers, Transceivers MC74VHC1GT126P5T5G

Description
Single Non-Inverting Buffer, TTL Level
Request a Quote Datasheet
Description
Single Non-Inverting Buffer, TTL Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74VHC1GT126P5T5G - Rochester Electronics
Newburyport, MA, United States
Single Non-Inverting Buffer, TTL Level

Single Non-Inverting Buffer, TTL Level

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - MC74VHC1GT126P5T5G-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
MC74VHC1GT126P5T5G-ND
Buffers, Drivers, Receivers, Transceivers MC74VHC1GT126P5T5G-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-953

Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-953

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1077922-MC74VHC1GT126P5T5G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1077922-MC74VHC1GT126P5T5G
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1077922-MC74VHC1GT126P5T5G
Win Source Part Number: 1077922-MC74VHC1GT12 6P5T5G Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74VHC Package: Tape & Reel (TR) Standard Package: 8,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 1 Voltage - Supply: 2V ~ 5.5V Package / Case: SOT-953 Supplier Device Package: SOT-953 Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): SN74LV1T125DBVR; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: MC74VHC1GT126 Product Status: Obsolete

Win Source Part Number: 1077922-MC74VHC1GT126P5T5G
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74VHC
Package: Tape & Reel (TR)
Standard Package: 8,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Voltage - Supply: 2V ~ 5.5V
Package / Case: SOT-953
Supplier Device Package: SOT-953
Temperature Range - Operating: -55°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): SN74LV1T125DBVR;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: MC74VHC1GT126
Product Status: Obsolete

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
MC74VHC1GT126P5T5G
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers MC74VHC1GT126P5T5G
IC BUFFER NON-INVERT 5.5V SOT953

IC BUFFER NON-INVERT 5.5V SOT953

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number MC74VHC1GT126P5T5G MC74VHC1GT126P5T5G-ND 1077922-MC74VHC1GT126P5T5G MC74VHC1GT126P5T5G
Product Name Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products