onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC1GT125DF2 MC74VHC1GT125DF2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219943-MC74VHC1GT12 5DF2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219943-MC74VHC1GT12 5DF2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC1GT125DF2 - 1219943-MC74VHC1GT125DF2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC1GT125DF2
1219943-MC74VHC1GT125DF2
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC1GT125DF2 1219943-MC74VHC1GT125DF2
Manufacturer: ON Semiconductor Win Source Part Number: 1219943-MC74VHC1GT12 5DF2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1219943-MC74VHC1GT125DF2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1219943-MC74VHC1GT125DF2
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC1GT125DF2
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details