IC GATE INVERTER SNGL 1IN SOT353 Product overview: MC74VHC1GT04DFT1 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1GT04DFT1
Manufacturer: ON Semiconductor
Win Source Part Number: 122603-MC74VHC1GT04D
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.7ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.53 V to 0.8 V
Logic Level - High: 1.4 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 3 V to 5.5 V
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74VHC1GT04DFT1 | 122603-MC74VHC1GT04DFT1 | MC74VHC1GT04DFT1 |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - MC74VHC1GT04DFT1 | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Inverter |
| Inputs | 1 | 1 | 1 |
| Propagation Delay | 7.7 ns | 7.7 ns | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| IC Package Type | Other; Reel - TR | Other; SC-88A (SC-70-5 / SOT-353) | SOP; SSOP; TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 |