AHC/VHC SERIES, 1-INPUT INVERT GATE, PDSO5, LEAD FREE, SC-88A, SC-70, SOT-353, 5 PIN Product overview: MC74VHC1GT04DF1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1GT04DF1G
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
IC INVERTER 1CH 1-INP SC88A
IC INVERTER 1CH 1-INP SC88A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74VHC1GT04DF1G | MC74VHC1GT04DF1G-ND | MC74VHC1GT04DF1G | MC74VHC1GT04DF1G | MC74VHC1GT04DF1G |
| Product Name | 88A Logic IC | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | Inverter | NOT | NOT; Inverter | NOT | NOT |
| Inputs | 1 | 1 | 1 | ||
| Propagation Delay | 7.7 ns | 7.7 ns | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Supply Voltage | 3V ~ 5.5V | 3V ~ 5.5V | 1V ~ 2V (Low), 0.28V ~ 0.8V (High) |