IC GATE NOR 1CH 2-INP 5TSOP
NOR Gate IC 1 Channel 5-TSOP
IC GATE NOR 1CH 2-INP 5TSOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74VHC1GT02DT1G | MC74VHC1GT02DT1G | MC74VHC1GT02DT1G |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOR | NOR; NOR Gate | NOT; NOR |
| Supply Voltage | 3V ~ 5.5V | 1V ~ 2V (Low), 0.28V ~ 0.8V (High) | |
| Inputs | 2 | ||
| Operating Current | 8 mA | 1.00E-3 mA |