IC NAND 1-CIR 2-IN SC-88A
IC NAND 1-CIR 2-IN SC-88A
IC NAND 1-CIR 2-IN SC-88A
IC GATE NAND 1CH 2-INP SC88A
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 488-MC74VHC1GT00DFT1GCT-ND | MC74VHC1GT00DFT1G |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NAND |
| Supply Voltage | 2V ~ 5.5V | |
| Inputs | 2 | |
| Propagation Delay | 7.5 ns | |
| Low Level Output Current (Sink) | 8 mA |