onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74VHC1G66DFT1G MC74VHC1G66DFT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022837-MC74VHC1G66DF T1G Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 180MHz Family Name: MC74VHC1G66 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 40 Ohm Case / Package: SC-88A (SC-70-5 / SOT-353) Single Supply Voltage (V+): 2 V to 5.5 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): MAX4594EXK+T; MAX4594EXK+; MAX4594EXK; MAX4594EXK-T; Introduction Date: November 22, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022837-MC74VHC1G66DF T1G Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 180MHz Family Name: MC74VHC1G66 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 40 Ohm Case / Package: SC-88A (SC-70-5 / SOT-353) Single Supply Voltage (V+): 2 V to 5.5 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): MAX4594EXK+T; MAX4594EXK+; MAX4594EXK; MAX4594EXK-T; Introduction Date: November 22, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74VHC1G66DFT1G - 022837-MC74VHC1G66DFT1G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74VHC1G66DFT1G
022837-MC74VHC1G66DFT1G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74VHC1G66DFT1G 022837-MC74VHC1G66DFT1G
Manufacturer: ON Semiconductor Win Source Part Number: 022837-MC74VHC1G66DF T1G Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 180MHz Family Name: MC74VHC1G66 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 40 Ohm Case / Package: SC-88A (SC-70-5 / SOT-353) Single Supply Voltage (V+): 2 V to 5.5 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): MAX4594EXK+T; MAX4594EXK+; MAX4594EXK; MAX4594EXK-T; Introduction Date: November 22, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 022837-MC74VHC1G66DFT1G
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
-3db Bandwidth: 180MHz
Family Name: MC74VHC1G66
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 40 Ohm
Case / Package: SC-88A (SC-70-5 / SOT-353)
Single Supply Voltage (V+): 2 V to 5.5 V
Channel Capacitance(CS off, CD off): 10pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): MAX4594EXK+T; MAX4594EXK+; MAX4594EXK; MAX4594EXK-T;
Introduction Date: November 22, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74VHC1G66DFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74VHC1G66DFT1G
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74VHC1G66DFT1G
IC SWITCH SPST-NOX1 40OHM SC88A

IC SWITCH SPST-NOX1 40OHM SC88A

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - MC74VHC1G66DFT1G - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
MC74VHC1G66DFT1G
Analog Switches, Multiplexers, Demultiplexers MC74VHC1G66DFT1G
IC SWITCH SPST SC88A

IC SWITCH SPST SC88A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 022837-MC74VHC1G66DFT1G MC74VHC1G66DFT1G MC74VHC1G66DFT1G
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74VHC1G66DFT1G Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
AS-Interface master - 753-655 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Octal buffer/line driver; 3-state - 74AHCV541APWJ - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details