Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
IC INVERT SCHMITT 1CH 1INP SC88A
IC INVERT SCHMITT 1CH 1-IN SC88A
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74VHC1G14EDFT2G | MC74VHC1G14EDFT2G | MC74VHC1G14EDFT2G |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT |
| Supply Voltage | 2V ~ 5.5V | 2.2V ~ 3.85V (Low), 1.5V ~ 2.9V (High) | |
| Inputs | 1 | ||
| Operating Current | 8 mA | 1.00E-3 mA |