onsemi Logic - Logic - Gates and Inverters - MC74VHC1G14DFT2G MC74VHC1G14DFT2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022832-MC74VHC1G14DF T2G Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.2 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022832-MC74VHC1G14DF T2G Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.2 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74VHC1G14DFT2G - 022832-MC74VHC1G14DFT2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74VHC1G14DFT2G
022832-MC74VHC1G14DFT2G
Logic - Logic - Gates and Inverters - MC74VHC1G14DFT2G 022832-MC74VHC1G14DFT2G
Manufacturer: ON Semiconductor Win Source Part Number: 022832-MC74VHC1G14DF T2G Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.2 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 022832-MC74VHC1G14DFT2G
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.2 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 022832-MC74VHC1G14DFT2G
Product Name Logic - Logic - Gates and Inverters - MC74VHC1G14DFT2G
Package Type SOT; SC-70; SC-88A (SC-70-5 / SOT-353)
Unlock Full Specs
to access all available technical data

Similar Products

4.2GHZ Rf Amplifier - 860-BGA9V1MN9E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Tape & Reel (TR)
View Details
2 suppliers
Analog - MTLT1078AQH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Log Amplifiers and DLVA - HCL-5-9011 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9089401MEA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; Programmable Gain
View Details