AHC/VHC SERIES, 1-INPUT INVERT GATE, PDSO5, SC-70, SC-88A, SOT-353, 5 PIN Product overview: MC74VHC1G14DFT2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G14DFT2 can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
IC INVERT SCHMITT 1CH 1INP SC88A
IC INVERT SCHMITT 1CH 1-IN SC88A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74VHC1G14DFT2 | MC74VHC1G14DFT2-ND | MC74VHC1G14DFT2 | MC74VHC1G14DFT2 | MC74VHC1G14DFT2 |
| Product Name | 88A Logic IC | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | Inverter | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | |
| Inputs | 1 | 1 | 1 | ||
| Propagation Delay | 10.6 ns | 10.6 ns | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |