onsemi Logic - Logic - Gates and Inverters - MC74VHC1G132DFT1 MC74VHC1G132DFT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 100586-MC74VHC1G132D FT1 Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.65 V to 1.45 V Logic Level - High: 2.25 V to 3.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 100586-MC74VHC1G132D FT1 Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.65 V to 1.45 V Logic Level - High: 2.25 V to 3.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74VHC1G132DFT1 - 100586-MC74VHC1G132DFT1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74VHC1G132DFT1
100586-MC74VHC1G132DFT1
Logic - Logic - Gates and Inverters - MC74VHC1G132DFT1 100586-MC74VHC1G132DFT1
Manufacturer: ON Semiconductor Win Source Part Number: 100586-MC74VHC1G132D FT1 Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.65 V to 1.45 V Logic Level - High: 2.25 V to 3.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 100586-MC74VHC1G132DFT1
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.65 V to 1.45 V
Logic Level - High: 2.25 V to 3.7 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V

Buy Now Datasheet
 - MC74VHC1G132DFT1 - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AHC/VHC Series, 1-Func, 2-Input, CMOS, PDSO5

NAND Gate, AHC/VHC Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
88A Logic IC - 705-MC74VHC1G132DFT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
AHC/VHC SERIES, 2-INPUT NAND GATE, PDSO5, SC-88A, SC-70, SOT-353, 5 PIN Product overview: MC74VHC1G132DFT1 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G132DFT1 can be used for catalog matching and distributor lookup.

AHC/VHC SERIES, 2-INPUT NAND GATE, PDSO5, SC-88A, SC-70, SOT-353, 5 PIN Product overview: MC74VHC1G132DFT1 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G132DFT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC74VHC1G132DFT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC1G132DFT1
Gates and Inverters MC74VHC1G132DFT1
NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)

NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - MC74VHC1G132DFT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC1G132DFT1
Gates and Inverters MC74VHC1G132DFT1
NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)

NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHC1G132DFT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHC1G132DFT1
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHC1G132DFT1
IC GATE NAND 1CH 2-INP SC-70

IC GATE NAND 1CH 2-INP SC-70

Supplier's Site
Gates and Inverters - MC74VHC1G132DFT1 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74VHC1G132DFT1
Gates and Inverters MC74VHC1G132DFT1
IC GATE NAND 1CH 2-INP SC-70

IC GATE NAND 1CH 2-INP SC-70

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 100586-MC74VHC1G132DFT1 MC74VHC1G132DFT1 705-MC74VHC1G132DFT1 MC74VHC1G132DFT1 MC74VHC1G132DFT1 MC74VHC1G132DFT1
Product Name Logic - Logic - Gates and Inverters - MC74VHC1G132DFT1 88A Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; NAND; NAND Gate AND; NAND NAND; NAND GATE NAND; NAND Gate NAND NAND; NAND Gate
Supply Voltage 2 V ~ 5.5 V 5.5V 2V ~ 5.5V 2V ~ 5.5V
Inputs 2 2 2 2
Propagation Delay 9.7 ns 9.7 ns 9.7 ns
Low Level Output Current (Sink) 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54H30J/C - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
2-input AND gate with open-drain output - 74AHC1G09GV,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
Output Type Open Drain
View Details
8 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100104W-MIL - Acme Chip Technology Co., Limited
Specs
Gate Type AND; NAND
Output Type Differential
IC Package Type Other; Surface Mount
View Details
2 suppliers
Inverters ICs - 9210278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details