IC,LOGIC GATE,2-INPUT NAND,AHC/VHC-CMOS,TS
Manufacturer: ON Semiconductor
Win Source Part Number: 074635-MC74VHC1G132D
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.65 V to 1.45 V
Logic Level - High: 2.25 V to 3.7 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V
NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
IC GATE NAND 1CH 2-INP SC88A
IC GATE NAND 1CH 2IN SC88A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74VHC1G132DF2G | 074635-MC74VHC1G132DF2G | MC74VHC1G132DF2G | MC74VHC1G132DF2G | MC74VHC1G132DF2G |
| Product Name | TSSOP Logic IC | Logic - Logic - Gates and Inverters - MC74VHC1G132DF2G | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NAND; NAND GATE | NOT; NAND; NAND Gate | NAND; NAND Gate | NAND | NOT; NAND |
| Supply Voltage | 5.5V | 2 V ~ 5.5 V | 2V ~ 5.5V | 2.25V ~ 3.7V (Low), 0.65V ~ 1.45V (High) | |
| Inputs | 2 | 2 | 2 | ||
| Propagation Delay | 9.7 ns | 9.7 ns | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |