onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC1G126DFT1G MC74VHC1G126DFT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883775-MC74VHC1G126D FT1G Series: 74VHC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-88A (SC-70-5/SOT-353) Package: Bulk Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SC-88A (SC-70-5/SOT-353) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883775-MC74VHC1G126D FT1G Series: 74VHC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-88A (SC-70-5/SOT-353) Package: Bulk Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SC-88A (SC-70-5/SOT-353) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC1G126DFT1G - 883775-MC74VHC1G126DFT1G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC1G126DFT1G
883775-MC74VHC1G126DFT1G
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC1G126DFT1G 883775-MC74VHC1G126DFT1G
Manufacturer: ON Semiconductor Win Source Part Number: 883775-MC74VHC1G126D FT1G Series: 74VHC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-88A (SC-70-5/SOT-353) Package: Bulk Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SC-88A (SC-70-5/SOT-353) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 883775-MC74VHC1G126DFT1G
Series: 74VHC
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-88A (SC-70-5/SOT-353)
Package: Bulk
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SC-88A (SC-70-5/SOT-353)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 883775-MC74VHC1G126DFT1G
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC1G126DFT1G
Package Type SC-70; SSOP; Other; SC-88A (SC-70-5/SOT-353)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 620-1496-2-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type Other; "16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
View Details
6 suppliers
Specs
Operating Temperature -65 C (-85 F)
View Details
Battery Chargers - BQ24160YFFT - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 49-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details