onsemi 5.5V Interface Transceiver IC MC74VHC1G125DF1G

Description
Bus Driver, AHC/VHC Series, 1-Func, 1-Bit, True Output, CMOS, PDSO5
Request a Quote Datasheet
Description
Bus Driver, AHC/VHC Series, 1-Func, 1-Bit, True Output, CMOS, PDSO5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74VHC1G125DF1G - Rochester Electronics
Newburyport, MA, United States
Bus Driver, AHC/VHC Series, 1-Func, 1-Bit, True Output, CMOS, PDSO5

Bus Driver, AHC/VHC Series, 1-Func, 1-Bit, True Output, CMOS, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
5.5V Interface Transceiver IC
704-MC74VHC1G125DF1G
5.5V Interface Transceiver IC 704-MC74VHC1G125DF1G
1-Bit 3-State Buffer Driver, CMOS, SC, 5.5V, 7.5ns Product overview: MC74VHC1G125DF1G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74VHC1G125DF1G can be used for catalog matching and distributor lookup.

1-Bit 3-State Buffer Driver, CMOS, SC, 5.5V, 7.5ns Product overview: MC74VHC1G125DF1G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74VHC1G125DF1G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number MC74VHC1G125DF1G 704-MC74VHC1G125DF1G
Product Name 5.5V Interface Transceiver IC
Device Type Line / Bus Driver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Laser Driver - TQP5115 - VAST STOCK CO., LIMITED
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface module - 289-430 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Interface - I/O Expanders - AAT4295IJS-T1 - 114119-AAT4295IJS-T1 - Win Source Electronics
Specs
Supply Voltage Other; 1.8 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 8-SC70JW
View Details
5 suppliers