AND Gate, HC/UH Series, 1-Func, 2-Input, CMOS, PDSO5
IC GATE AND OD 1CH 2-INP SC88A
Logic Gates LOG CMOS GATE AND S NGL
IC GATE AND 1CH 2-INP SC88A
AND Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
| Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74VHC1G09EDFT2G | MC74VHC1G09EDFT2G | MC74VHC1G09EDFT2G | MC74VHC1G09EDFT2G | MC74VHC1G09EDFT2G |
| Product Name | Logic - Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND | NOT; AND | AND | AND; AND Gate | |
| Logic Family | CMOS | ||||
| IC Package Type | Other; SC-88A-5-EUT-CPR | SOP; SSOP; TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | |||
| Supply Voltage | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | 2V ~ 5.5V | |||
| Operating Current | 1.00E-3 mA | 8 mA |