onsemi 8mA SOT-23 Interface Transceiver IC MC74VHC1G07DTT1

Description
1-Input Buffer Gate, 74VHC CMOS, SOT-23-5, 8mA Output Product overview: MC74VHC1G07DTT1 from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8mA, SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8mA, SOT-23, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74VHC1G07DTT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Input Buffer Gate, 74VHC CMOS, SOT-23-5, 8mA Output Product overview: MC74VHC1G07DTT1 from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8mA, SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8mA, SOT-23, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74VHC1G07DTT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8mA SOT-23 Interface Transceiver IC
704-MC74VHC1G07DTT1
8mA SOT-23 Interface Transceiver IC 704-MC74VHC1G07DTT1
1-Input Buffer Gate, 74VHC CMOS, SOT-23-5, 8mA Output Product overview: MC74VHC1G07DTT1 from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8mA, SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8mA, SOT-23, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74VHC1G07DTT1 can be used for catalog matching and distributor lookup.

1-Input Buffer Gate, 74VHC CMOS, SOT-23-5, 8mA Output Product overview: MC74VHC1G07DTT1 from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8mA, SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8mA, SOT-23, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74VHC1G07DTT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MC74VHC1G07DTT1 - 1219913-MC74VHC1G07DTT1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC74VHC1G07DTT1
1219913-MC74VHC1G07DTT1
Interface - Interface - Drivers, Receivers, Transceivers - MC74VHC1G07DTT1 1219913-MC74VHC1G07DTT1
Manufacturer: ON Semiconductor Win Source Part Number: 1219913-MC74VHC1G07D TT1 Packaging: Cut Tape (CT) Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 8mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Supplier Device Package: 5-TSOP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: e-tech.com.hk Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: 74VHC1G07 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1219913-MC74VHC1G07DTT1
Packaging: Cut Tape (CT)
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Supplier Device Package: 5-TSOP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: e-tech.com.hk
Manufacturer Package: SOT-23-5 Thin, TSOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Family Part Number: 74VHC1G07
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 704-MC74VHC1G07DTT1 1219913-MC74VHC1G07DTT1
Product Name 8mA SOT-23 Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - MC74VHC1G07DTT1
Device Type Transceiver Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 5962-8962901LA - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type DIP; 24-CDIP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specialized - 32P4938A-CGF - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Quad buffer/line driver; 3-state - 74AHCT126PW-Q100,1 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details