Manufacturer: ON Semiconductor
Win Source Part Number: 074632-MC74VHC1G07DF
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: SC-88A (SC-70-5 / SOT-353)
Supply Voltage - Operating: 2 V to 5.5 V
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SC-88A (SC-70-5/SOT-353)
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SC-88A (SC-70-5/SOT-353)
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SC-88A (SC-70-5/SOT-353)
Buffer, AHC/VHC Series, 1-Func, 1-Input, CMOS, PDSO5
IC BUFFER NON-INVERT 5.5V SC88A
IC BUFFER NON-INVERT 5.5V SC88A
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 074632-MC74VHC1G07DFT2G | MC74VHC1G07DFT2GOSCT-ND | MC74VHC1G07DFT2G | MC74VHC1G07DFT2G | MC74VHC1G07DFT2G |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC1G07DFT2G | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Package Type | SOT; SC-70; SC-88A (SC-70-5 / SOT-353) | SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | SC-88A-5-EUT-CPR | SC-70; SC-88A (SC-70-5/SOT-353) | SC-70; Surface Mount |