onsemi Logic - Buffers, Drivers, Receivers, Transceivers MC74VHC1G07DFT2G

Description
IC BUFFER NON-INVERT 5.5V SC88A
Datasheet
Description
IC BUFFER NON-INVERT 5.5V SC88A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC1G07DFT2G - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
MC74VHC1G07DFT2G
Logic - Buffers, Drivers, Receivers, Transceivers MC74VHC1G07DFT2G
IC BUFFER NON-INVERT 5.5V SC88A

IC BUFFER NON-INVERT 5.5V SC88A

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MC74VHC1G07DFT2G
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details
RF Transceiver ICs - 448-CYW20735PKML1GTCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
View Details
2 suppliers
Modems - ICs and Modules - SI3016-F-FSR-ND - DigiKey
Specs
Interface Serial
Supply Voltage 3.3V; 3.6V; 5V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details