onsemi Interface - Interface - Drivers, Receivers, Transceivers - MC74VHC1G07DFT2 MC74VHC1G07DFT2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219912-MC74VHC1G07D FT2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 8mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Supplier Device Package: SC-88A (SC-70-5/SOT-353) Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: e-tech.com.hk Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353 Alternative Parts (Cross-Reference): MC74VHC1G07DFT1G; 74AHC1G07GW-Q100H; MC74VHC1G07DFT1; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Family Part Number: 74VHC1G07 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219912-MC74VHC1G07D FT2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 8mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Supplier Device Package: SC-88A (SC-70-5/SOT-353) Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: e-tech.com.hk Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353 Alternative Parts (Cross-Reference): MC74VHC1G07DFT1G; 74AHC1G07GW-Q100H; MC74VHC1G07DFT1; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Family Part Number: 74VHC1G07 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MC74VHC1G07DFT2 - 1219912-MC74VHC1G07DFT2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC74VHC1G07DFT2
1219912-MC74VHC1G07DFT2
Interface - Interface - Drivers, Receivers, Transceivers - MC74VHC1G07DFT2 1219912-MC74VHC1G07DFT2
Manufacturer: ON Semiconductor Win Source Part Number: 1219912-MC74VHC1G07D FT2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 8mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Supplier Device Package: SC-88A (SC-70-5/SOT-353) Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: e-tech.com.hk Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353 Alternative Parts (Cross-Reference): MC74VHC1G07DFT1G; 74AHC1G07GW-Q100H; MC74VHC1G07DFT1; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Family Part Number: 74VHC1G07 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1219912-MC74VHC1G07DFT2
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Supplier Device Package: SC-88A (SC-70-5/SOT-353)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: e-tech.com.hk
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Alternative Parts (Cross-Reference): MC74VHC1G07DFT1G; 74AHC1G07GW-Q100H; MC74VHC1G07DFT1;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Family Part Number: 74VHC1G07
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V

Buy Now
Singapore, Singapore
88A Interface Transceiver IC
704-MC74VHC1G07DFT2
88A Interface Transceiver IC 704-MC74VHC1G07DFT2
AHC/VHC SERIES, 1-INPUT NON-INVERT GATE, PDSO5, SC-70, SC-88A, SOT-353, 5 PIN Product overview: MC74VHC1G07DFT2 from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 88A, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74VHC1G07DFT2 can be used for catalog matching and distributor lookup.

AHC/VHC SERIES, 1-INPUT NON-INVERT GATE, PDSO5, SC-70, SC-88A, SOT-353, 5 PIN Product overview: MC74VHC1G07DFT2 from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 88A, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74VHC1G07DFT2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1219912-MC74VHC1G07DFT2 704-MC74VHC1G07DFT2
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MC74VHC1G07DFT2 88A Interface Transceiver IC
Device Type Buffer Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2591494 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-006 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details