1-Ch CMOS Inverter, Open Drain, SC-88A, 5.5V, 8mA Product overview: MC74VHC1G05DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A, 5.5V, 8mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, 5.5V, 8mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G05DFT1G
Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
IC INVERTER OD 1CH 1-INP SC88A
Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
IC INVERTER 1CH 1-INP SC88A
INVERTER, SINGLE, 1 I/P, SOT-353-5; Logic Family / Base Number:74VHC1G05; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-353; No. of Pins:5Pins; Logic ICRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74VHC1G05DFT1G | MC74VHC1G05DFT1GOSTR-ND | MC74VHC1G05DFT1G | MC74VHC1G05DFT1G | MC74VHC1G05DFT1G | 81Y6702 |
| Product Name | 88A 5.5V 8mA Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Inverter, Single, 1 I/p, Sot-353-5; Logic Family / Base Number Onsemi |
| Gate Type | NOT; Buffer, Inverter | NOT | NOT | NOT; Inverter | NOT | NOT; Inverter |
| Supply Voltage | 5.5V | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | 2V ~ 5.5V | 5.5V | |
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 7.5 ns | 7.5 ns | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |