onsemi Gates and Inverters MC74VHC1G03DFT2G

Description
IC NOR 1-CIR 2-IN SC-88A
Request a Quote Datasheet
Description
IC NOR 1-CIR 2-IN SC-88A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 488-MC74VHC1G03DFT2GCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74VHC1G03DFT2GCT-ND
Gates and Inverters 488-MC74VHC1G03DFT2GCT-ND
IC NOR 1-CIR 2-IN SC-88A

IC NOR 1-CIR 2-IN SC-88A

Buy Now Datasheet
Gates and Inverters - 488-MC74VHC1G03DFT2GTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74VHC1G03DFT2GTR-ND
Gates and Inverters 488-MC74VHC1G03DFT2GTR-ND
NOR Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)

NOR Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - 488-MC74VHC1G03DFT2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74VHC1G03DFT2GDKR-ND
Gates and Inverters 488-MC74VHC1G03DFT2GDKR-ND
IC NOR 1-CIR 2-IN SC-88A

IC NOR 1-CIR 2-IN SC-88A

Buy Now Datasheet
 - MC74VHC1G03DFT2G - Rochester Electronics
Newburyport, MA, United States
NOR Gate, AHC/VHC Series, 1-Func, 2-Input, CMOS, PDSO5

NOR Gate, AHC/VHC Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
Single 2-Input NOR Gate, Open Drain, SC-88A (SC-70-5 / SOT-353), 3000-REEL Product overview: MC74VHC1G03DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G03DFT2G can be used for catalog matching and distributor lookup.

Single 2-Input NOR Gate, Open Drain, SC-88A (SC-70-5 / SOT-353), 3000-REEL Product overview: MC74VHC1G03DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G03DFT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHC1G03DFT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHC1G03DFT2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHC1G03DFT2G
IC GATE NOR 1CH 2-INP SC88A

IC GATE NOR 1CH 2-INP SC88A

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
MC74VHC1G03DFT2G
Logic Gates MC74VHC1G03DFT2G
Logic Gates LOG CMOS GATE NOR SNGL

Logic Gates LOG CMOS GATE NOR SNGL

Buy Now Datasheet
Gates and Inverters - MC74VHC1G03DFT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC1G03DFT2G
Gates and Inverters MC74VHC1G03DFT2G
NOR Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)

NOR Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Logic - Gates and Inverters - MC74VHC1G03DFT2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74VHC1G03DFT2G
Logic - Gates and Inverters MC74VHC1G03DFT2G
IC GATE NOR OD 1CH 2-INP SC88A

IC GATE NOR OD 1CH 2-INP SC88A

Supplier's Site Datasheet
Nor Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi - 67H6746 - Newark, An Avnet Company
Chicago, IL, United States
Nor Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi
67H6746
Nor Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi 67H6746
NOR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NOR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:74VHC1G03; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes

NOR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NOR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:74VHC1G03; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 488-MC74VHC1G03DFT2GCT-ND MC74VHC1G03DFT2G 705-MC74VHC1G03DFT2G MC74VHC1G03DFT2G MC74VHC1G03DFT2G MC74VHC1G03DFT2G MC74VHC1G03DFT2G 67H6746
Product Name Gates and Inverters 88A Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters Nor Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi
Gate Type NOR OR; NOR NOR; NOR GATE NOR NOR; NOR Gate NOT; NOR
Supply Voltage 2V ~ 5.5V 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Output Type Open Drain
Inputs 2 2 2 2
Propagation Delay 7.5 ns 7.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7512771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
Logic - Gates and Inverters - 4002BDM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Hex Inverter, Schmitt - MYXAF54RHC14/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details