onsemi Gates and Inverters MC74VHC1G01DFT1G

Description
NAND Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet
Description
NAND Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC74VHC1G01DFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1G01DFT1GOSTR-ND
Gates and Inverters MC74VHC1G01DFT1GOSTR-ND
NAND Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)

NAND Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Singapore, Singapore
Single 2-Input NAND Gate, CMOS, SC-88A, 7.5ns Product overview: MC74VHC1G01DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G01DFT1G can be used for catalog matching and distributor lookup.

Single 2-Input NAND Gate, CMOS, SC-88A, 7.5ns Product overview: MC74VHC1G01DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G01DFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74VHC1G01DFT1G - 022817-MC74VHC1G01DFT1G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74VHC1G01DFT1G
022817-MC74VHC1G01DFT1G
Logic - Logic - Gates and Inverters - MC74VHC1G01DFT1G 022817-MC74VHC1G01DFT1G
Manufacturer: ON Semiconductor Win Source Part Number: 022817-MC74VHC1G01DF T1G Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 022817-MC74VHC1G01DFT1G
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V

Buy Now Datasheet
Gates and Inverters - MC74VHC1G01DFT1G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74VHC1G01DFT1G
Gates and Inverters MC74VHC1G01DFT1G
IC GATE NAND OD 1CH 2-INP SC88A

IC GATE NAND OD 1CH 2-INP SC88A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHC1G01DFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHC1G01DFT1G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHC1G01DFT1G
IC GATE NAND 1CH 2-INP SC88A

IC GATE NAND 1CH 2-INP SC88A

Supplier's Site
Logic - Gates and Inverters - MC74VHC1G01DFT1G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74VHC1G01DFT1G
Logic - Gates and Inverters MC74VHC1G01DFT1G
IC GATE NAND OD 1CH 2-INP SC88A

IC GATE NAND OD 1CH 2-INP SC88A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74VHC1G01DFT1G
Logic Gates MC74VHC1G01DFT1G
Logic Gates 2-5.5V Single NAND 2-Input w/Open Drain

Logic Gates 2-5.5V Single NAND 2-Input w/Open Drain

Buy Now Datasheet
Gates and Inverters - MC74VHC1G01DFT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC1G01DFT1G
Gates and Inverters MC74VHC1G01DFT1G
NAND Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)

NAND Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Nand Gate, Single, 2 I/p, Sc-70-5; Logic Function Onsemi - 42AC1752 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, Single, 2 I/p, Sc-70-5; Logic Function Onsemi
42AC1752
Nand Gate, Single, 2 I/p, Sc-70-5; Logic Function Onsemi 42AC1752
NAND GATE, SINGLE, 2 I/P, SC-70-5; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:74VHC1G01; Logic IC Family:74VHC; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes

NAND GATE, SINGLE, 2 I/P, SC-70-5; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:74VHC1G01; Logic IC Family:74VHC; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74VHC1G01DFT1GOSTR-ND 705-MC74VHC1G01DFT1G 022817-MC74VHC1G01DFT1G MC74VHC1G01DFT1G MC74VHC1G01DFT1G MC74VHC1G01DFT1G MC74VHC1G01DFT1G MC74VHC1G01DFT1G 42AC1752
Product Name Gates and Inverters 88A Logic IC Logic - Logic - Gates and Inverters - MC74VHC1G01DFT1G Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters Nand Gate, Single, 2 I/p, Sc-70-5; Logic Function Onsemi
Gate Type NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND; NAND Gate NAND NOT; NAND NAND; NAND Gate
Supply Voltage 2V ~ 5.5V 5.5V 2 V ~ 5.5 V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V
Output Type Open Drain
Inputs 2 2 2 2 2 2
Propagation Delay 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
2-input NOR gate - 74AHCT1G02GW,125 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
10 suppliers
8-Channel Level Translator - MYXAF54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details