Hex Inverter with Schmitt Trigger Input, TSSOP-14, 96-TUBE Product overview: MC74VHC14DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC14DTG can be used for catalog matching and distributor lookup.
MC74VHC14DTG, LOG CMOS SCHMITT TRG HEX
Win Source Part Number: 1077913-MC74VHC14DTG
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74VHC
Features: Schmitt Trigger
Package: Tube
Number of Circuits: 6
Standard Package: 96
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.9V ~ 1.65V
Logic Level - High: 2.2V ~ 3.85V
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): SN74LV14APWR; SN74AHC14PW; SN74AHC14PWG4; SN74AHC14PWE4; 74AHC14PW-Q100,118; 74AHCU04PW,118; MM74HCU04MTCMC74VHC1
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: MC74VHC14DTGOS,ONSON
Base Product Number: MC74VHC14
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
HEX INVERTER, SCHMITT TRIG, 14TSSOP; Logic Family / Base Number:74VHC14; Logic Type:Inverter Schmitt Trigger; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes
HEX INVERTER SCHMITT TRIGGER TSSOP-14; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:-; Logic IC Family:74VHC; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Output Current:8mA; Family Type:VHC RoHS Compliant: Yes
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74VHC14DTG | 1630622 | 1077913-MC74VHC14DTG | MC74VHC14DTGOS-ND | 94T3185 | 42K1131 | MC74VHC14DTG |
| Product Name | TSSOP Logic IC | Inverters ICs | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Hex Inverter, Schmitt Trig, 14Tssop; Logic Family / Base Number Onsemi | Hex Inverter Schmitt Trigger Tssop-14; No. Of Inputs Onsemi | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Inverter | NOT | NOT; Inverter Schmitt Trigger | NOT; Inverter | |
| Logic Family | AHC/VHC | TTL; Inverter | |||||
| Inputs | 1 | 1 | 1 | 1 | 1 | 1 | |
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Pin Count | 14 | 14 | 14 |