onsemi Logic Family / Base Number Onsemi MC74VHC139DR2G.

Description
Logic Family / Base Number:74VHC139; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74VHC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Logic Family / Base Number:74VHC139; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74VHC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Onsemi - 61AC0343 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Onsemi
61AC0343
Logic Family / Base Number Onsemi 61AC0343
Logic Family / Base Number:74VHC139; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74VHC; Product Range:- RoHS Compliant: Yes

Logic Family / Base Number:74VHC139; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74VHC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers
Product Number 61AC0343
Product Name Logic Family / Base Number Onsemi
Function Decoder
Output Lines 8; Other; 8Outputs
Supply Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS42/BEA - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP
View Details
LM3450 LED Drivers with Active Power Factor Correction and Phase Dimming Decoder - LM3450MT/NOPB - Texas Instruments
Specs
Function Decoder
Package Type TSSOP
Operating Current 2 mA
View Details
3-to-8 line decoder/demultiplexer - 74HCT238BQ,115 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
2 suppliers