NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
Quad 2-Input NAND Schmitt Trigger IC, SOIC, CMOS Product overview: MC74VHC132DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC132DG can be used for catalog matching and distributor lookup.
Quad 2-Input NAND Gate with Schmitt Trigger Input
IC GATE NAND 4CH 2-INP 14SOIC
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
Logic Gates 2-5.5V Quad 2-Input NAND Schmitt
QUAD 2-INPUT NAND GATE, SCHMITT TRIGGER, SOIC-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74VHC132; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes
IC GATE NAND 4CH 2-INP 14SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74VHC132DG-ND | 705-MC74VHC132DG | MC74VHC132DG | MC74VHC132DG | MC74VHC132DG | MC74VHC132DG | 26K4356 | MC74VHC132DG |
| Product Name | Gates and Inverters | Quad SOIC Logic IC | Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Quad 2-Input Nand Gate, Schmitt Trigger, Soic-14; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NAND | NAND; NAND GATE | AND; NAND | NOT; NAND | NAND; NAND Gate | NAND | ||
| Supply Voltage | 2V ~ 5.5V | 5.5V | 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 2V ~ 5.5V | ||||
| Inputs | 2 | 2 | 2 | 2 | ||||
| Features | Schmitt Trigger | |||||||
| Propagation Delay | 9.7 ns | 9.7 ns |