onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC126DR2G MC74VHC126DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 787999-MC74VHC126DR2 G Series: 74VHC Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Number of Elements: 4 Number of Bits per Element: 1 Family Name: MC74VHC126 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): SN74AHC126NS; TC74VHC126F(EL,K,F; 74VHC126FT; TC74VHC126F(EL); Introduction Date: April 05, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 787999-MC74VHC126DR2 G Series: 74VHC Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Number of Elements: 4 Number of Bits per Element: 1 Family Name: MC74VHC126 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): SN74AHC126NS; TC74VHC126F(EL,K,F; 74VHC126FT; TC74VHC126F(EL); Introduction Date: April 05, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC126DR2G - 787999-MC74VHC126DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC126DR2G
787999-MC74VHC126DR2G
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC126DR2G 787999-MC74VHC126DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 787999-MC74VHC126DR2 G Series: 74VHC Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Number of Elements: 4 Number of Bits per Element: 1 Family Name: MC74VHC126 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): SN74AHC126NS; TC74VHC126F(EL,K,F; 74VHC126FT; TC74VHC126F(EL); Introduction Date: April 05, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 787999-MC74VHC126DR2G
Series: 74VHC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Number of Elements: 4
Number of Bits per Element: 1
Family Name: MC74VHC126
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): SN74AHC126NS; TC74VHC126F(EL,K,F; 74VHC126FT; TC74VHC126F(EL);
Introduction Date: April 05, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 787999-MC74VHC126DR2G
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC126DR2G
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details