onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC125MELG MC74VHC125MELG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022810-MC74VHC125MEL G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: SOEIAJ-14 Supply Voltage - Operating: 2 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022810-MC74VHC125MEL G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: SOEIAJ-14 Supply Voltage - Operating: 2 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC125MELG - 022810-MC74VHC125MELG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC125MELG
022810-MC74VHC125MELG
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC125MELG 022810-MC74VHC125MELG
Manufacturer: ON Semiconductor Win Source Part Number: 022810-MC74VHC125MEL G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: SOEIAJ-14 Supply Voltage - Operating: 2 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 022810-MC74VHC125MELG
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: SOEIAJ-14
Supply Voltage - Operating: 2 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 022810-MC74VHC125MELG
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC125MELG
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details