onsemi Quad 5.5V SOIC Logic IC MC74VHC08DR2G

Description
Quad 2-Input AND Gate IC, SOIC, CMOS, 5.5V Product overview: MC74VHC08DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC08DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad 2-Input AND Gate IC, SOIC, CMOS, 5.5V Product overview: MC74VHC08DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC08DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 5.5V SOIC Logic IC
705-MC74VHC08DR2G
Quad 5.5V SOIC Logic IC 705-MC74VHC08DR2G
Quad 2-Input AND Gate IC, SOIC, CMOS, 5.5V Product overview: MC74VHC08DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC08DR2G can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, SOIC, CMOS, 5.5V Product overview: MC74VHC08DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC08DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC74VHC08DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC08DR2GOSDKR-ND
Gates and Inverters MC74VHC08DR2GOSDKR-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74VHC08DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC08DR2GOSTR-ND
Gates and Inverters MC74VHC08DR2GOSTR-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74VHC08DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC08DR2GOSCT-ND
Gates and Inverters MC74VHC08DR2GOSCT-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - MC74VHC08DR2G - 1074002-MC74VHC08DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74VHC08DR2G
1074002-MC74VHC08DR2G
Logic - Logic - Gates and Inverters - MC74VHC08DR2G 1074002-MC74VHC08DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1074002-MC74VHC08DR2 G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1074002-MC74VHC08DR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - MC74VHC08DR2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74VHC08DR2G
Gates and Inverters MC74VHC08DR2G
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Logic - Gates and Inverters - MC74VHC08DR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74VHC08DR2G
Logic - Gates and Inverters MC74VHC08DR2G
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHC08DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHC08DR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHC08DR2G
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - MC74VHC08DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC08DR2G
Gates and Inverters MC74VHC08DR2G
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74VHC08DR2G
Logic Gates MC74VHC08DR2G
Logic Gates 2-5.5V Quad 2-Input

Logic Gates 2-5.5V Quad 2-Input

Buy Now Datasheet
And Gate, Quad, 2 I/p, Soic-14; No. Of Inputs Onsemi - 13AC6118 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, Quad, 2 I/p, Soic-14; No. Of Inputs Onsemi
13AC6118
And Gate, Quad, 2 I/p, Soic-14; No. Of Inputs Onsemi 13AC6118
AND GATE, QUAD, 2 I/P, SOIC-14; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:74VHC; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Output Current:-; Logic IC Base Number:7408 RoHS Compliant: Yes

AND GATE, QUAD, 2 I/P, SOIC-14; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:74VHC; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Output Current:-; Logic IC Base Number:7408 RoHS Compliant: Yes

Supplier's Site
And Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi - 13AC3656 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi
13AC3656
And Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi 13AC3656
AND GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74VHC08; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

AND GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74VHC08; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC74VHC08DR2G MC74VHC08DR2GOSDKR-ND 1074002-MC74VHC08DR2G MC74VHC08DR2G MC74VHC08DR2G MC74VHC08DR2G MC74VHC08DR2G MC74VHC08DR2G 13AC6118 13AC3656
Product Name Quad 5.5V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - MC74VHC08DR2G Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates And Gate, Quad, 2 I/p, Soic-14; No. Of Inputs Onsemi And Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi
Gate Type AND; AND GATE AND NOT; AND; AND Gate AND; AND Gate NOT; AND AND AND; AND Gate AND; AND Gate
Supply Voltage 5.5V 2V ~ 5.5V 2 V ~ 5.5 V 2V ~ 5.5V 1.5V (Low), 0.5V (High) 2V ~ 5.5V 5.5V 5.5V
Inputs 2 2 2 2 2 2 2
Propagation Delay 7.9 ns 7.9 ns 7.9 ns 7.9 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS22DMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 74ABT00DB,118-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Hex Inverter, Schmitt - MYXAF54RHC14/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 7989048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 6 v
Logic Family Xor
View Details