Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
Hex Inverter, 6-Gate, SOIC-14, CMOS, 5.5V Product overview: MC74VHC04DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC04DR2G can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 6-INP 14SOIC
INVERTER, HEX, 1 I/P, SOIC-14; Logic Family / Base Number:74VHC04; Logic Type:Inverter; Output Current:-; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
Inverter IC 6 Channel 14-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74VHC04DR2GOSDKR-ND | 705-MC74VHC04DR2G | MC74VHC04DR2G | 42Y0647 | MC74VHC04DR2G |
| Product Name | Gates and Inverters | 5.5V SOIC Logic IC | Logic - Gates and Inverters | Inverter, Hex, 1 I/p, Soic-14; Logic Family / Base Number Onsemi | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter, Buffer | NOT | NOT; Inverter | NOT; Inverter |
| Supply Voltage | 2V ~ 5.5V | 5.5V | 1.5V (Low), 0.5V (High) | 5.5V | 2V ~ 5.5V |
| Inputs | 1 | 1 | 1 | 1 | |
| Propagation Delay | 7.5 ns | 12 ns | |||
| Low Level Output Current (Sink) | 8 mA | 8 mA |