The MC74VHC00 is a quad 2-input NAND gate designed using advanced high-speed CMOS technology. It operates with a supply voltage range of 2.0 V to 5.5 V and features a typical propagation delay of 3.7 ns at 5 V, making it suitable for high-speed applications. The device exhibits low power dissipation with a maximum supply current of 2 µA at 25°C, ensuring energy efficiency. It has high noise immunity, with input voltage tolerance up to 7 V, allowing compatibility between 5 V and 3 V systems. The MC74VHC00 also includes power-down protection on its inputs and is designed to exceed latch-up performance of 300 mA. It is RoHS compliant and available in a 14-lead package, making it a reliable choice for various digital logic applications.
NAND Gate, AHC/VHC Series, 4-Func, 2-Input, CMOS, PDSO14
NAND Gate IC 4 Channel SOEIAJ-14
IC GATE NAND 4CH 2-INP SOEIAJ-14
IC GATE NAND 4CH 2-INP SOEIAJ-14
NAND Gate IC 4 Channel SOEIAJ-14
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74VHC00MELG | MC74VHC00MELG-ND | MC74VHC00MELG | MC74VHC00MELG | MC74VHC00MELG |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND; NAND | NAND | NOT; NAND | NAND | NAND; NAND Gate |
| Logic Family | CMOS | ||||
| IC Package Type | SOP; Other; SOP14 | SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" | SOIC; Other; 14-SOIC (0.209\", 5.30mm Width) | ||
| Supply Voltage | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | 2V ~ 5.5V | ||
| Inputs | 2 | 2 |