3 Circuit IC Switch 2:1 25Ohm 16-TSSOP
TRIPLE 2-CHANNEL, SGL ENDED MULTIPLEXER, PDSO16, LEAD FREE, TSSOP-16 Product overview: MC74LVXT8053DTR2 from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74LVXT8053DTR2
Manufacturer: ON Semiconductor
Win Source Part Number: 224092-MC74LVXT8053D
Packaging: Reel - TR
Number of Circuits: 3
Switch Circuit: SPDT
-3db Bandwidth: 120MHz
Crosstalk: -60dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 85°C (TA)
Max On Resistance: 25 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 2 V to 6 V
Channel Capacitance(CS off, CD off): 10pF
Max Leakage Current (IS off): 100nA
3 Circuit IC Switch 2:1 25Ohm 16-TSSOP
IC MUX/DEMUX TRIPLE 2X1 16TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MC74LVXT8053DTR2-ND | 747-MC74LVXT8053DTR2 | 224092-MC74LVXT8053DTR2 | MC74LVXT8053DTR2 | MC74LVXT8053DTR2 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Dual TSSOP Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT8053DTR2 | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | 2x1 | |||
| Supply Voltage (VS) | 2 to 6 volts | 6 volts | 2 to 6 volts | ||
| Ron | 25 ohms | 25 ohms | 8 ohms | ||
| Bandwidth | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz |
| VCT | -60 dB |