Manufacturer: ON Semiconductor
Win Source Part Number: 109918-MC74LVXT8053D
Packaging: Reel - TR
Number of Circuits: 3
Switch Circuit: SPDT
-3db Bandwidth: 120MHz
Crosstalk: -60dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 85°C (TA)
Max On Resistance: 25 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 2 V to 6 V
Channel Capacitance(CS off, CD off): 10pF
Max Leakage Current (IS off): 100nA
Analog Multiplexer/Demultip
IC SWITCH SPDT X 3 25OHM 16SOIC
3 Circuit IC Switch 2:1 25Ohm 16-SOIC
IC SWITCH SPDT X 3 25OHM 16SOIC
ANALOGUE MUX/DEMUX, 2:1, -55 TO 85DEG C; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:40ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
3 Circuit IC Switch 2:1 25Ohm 16-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 109918-MC74LVXT8053DR2G | 747-MC74LVXT8053DR2G | 488-MC74LVXT8053DR2GCT-ND | 26K4272 | MC74LVXT8053DR2G |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT8053DR2G | SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analogue Mux/demux, 2 Onsemi | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | 2x1 | |||
| Features | Single-Supply | ||||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | |
| Bandwidth | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 C (-67 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |