ONSEMI
MC74LVXT8051DTR2 -- INTEGRATED CIRCUITS (ICS) - INTERFACE - ANALOG SWITCHES, MULTIPLEXERS, DEMULTIPLEXERS
onsemi
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74LVXT8051DTR2
Description
IC MUX 8:1 25OHM 16TSSOP
-
Shenzhen Shengyu Electronics Technology Limited
Description
IC MUX 8:1 25OHM 16TSSOP
Suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74LVXT8051DTR2
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
MC74LVXT8051DTR2 |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3.3V, 5V
View Details
4 suppliers
Device Type
Sensor Interface
Package Type
DIP; 40-Cerdip
View Details
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details