ONSEMI
MC74LVXT8051DR2G -- INTEGRATED CIRCUITS (ICS) - INTERFACE - ANALOG SWITCHES, MULTIPLEXERS, DEMULTIPLEXERS
onsemi
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74LVXT8051DR2G
Description
IC MUX 8:1 25OHM 16SOIC
-
Shenzhen Shengyu Electronics Technology Limited
Description
IC MUX 8:1 25OHM 16SOIC
Suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74LVXT8051DR2G
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
MC74LVXT8051DR2G |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Supply Voltage
Other; 4.5V
# of Devices
1 #
Pins
18 #
View Details
Device Type
Transceiver
Supply Voltage
Other; 3.13V ~ 3.47V
Operating Temperature
0 C (32 F)
View Details
4 suppliers
Technology
Serial
Device Type
Sensor Interface; Codec
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details