onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT8051DR2 MC74LVXT8051DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219874-MC74LVXT8051 DR2 Packaging: Tape and Reel -3db Bandwidth: 80MHz Crosstalk: -60dB at 1MHz Channel-to-Channel Matching (ΔRon): 8Ohm Channel Capacitance (CS(off), CD(off)): 10pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 25Ohm Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Family Part Number: MC74LVXT8051 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 6V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219874-MC74LVXT8051 DR2 Packaging: Tape and Reel -3db Bandwidth: 80MHz Crosstalk: -60dB at 1MHz Channel-to-Channel Matching (ΔRon): 8Ohm Channel Capacitance (CS(off), CD(off)): 10pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 25Ohm Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Family Part Number: MC74LVXT8051 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT8051DR2 - 1219874-MC74LVXT8051DR2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT8051DR2
1219874-MC74LVXT8051DR2
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT8051DR2 1219874-MC74LVXT8051DR2
Manufacturer: ON Semiconductor Win Source Part Number: 1219874-MC74LVXT8051 DR2 Packaging: Tape and Reel -3db Bandwidth: 80MHz Crosstalk: -60dB at 1MHz Channel-to-Channel Matching (ΔRon): 8Ohm Channel Capacitance (CS(off), CD(off)): 10pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 25Ohm Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Family Part Number: MC74LVXT8051 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1219874-MC74LVXT8051DR2
Packaging: Tape and Reel
-3db Bandwidth: 80MHz
Crosstalk: -60dB at 1MHz
Channel-to-Channel Matching (ΔRon): 8Ohm
Channel Capacitance (CS(off), CD(off)): 10pF
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 25Ohm
Current - Leakage (IS(off)) (Maximum): 100nA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Family Part Number: MC74LVXT8051
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2V ~ 6V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT8051DR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74LVXT8051DR2
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74LVXT8051DR2
IC MUX 8:1 25OHM 16SOIC

IC MUX 8:1 25OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1219874-MC74LVXT8051DR2 MC74LVXT8051DR2
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT8051DR2 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-009 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details