8-CHANNEL, SGL ENDED MULTIPLEXER, PDSO16, SOIC-16 Product overview: MC74LVXT8051D from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74LVXT8051D can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 8:1 25Ohm 16-SOIC
1 Circuit IC Switch 8:1 25Ohm 16-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-MC74LVXT8051D | MC74LVXT8051D-ND | MC74LVXT8051D |
| Product Name | SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 6 volts | 2 to 6 volts | |
| Bandwidth | 80 MHz | 80 MHz | 80 MHz |
| Power Dissipation | 500 milliwatts | ||
| Operating Temperature | -55 C (-67 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Package Type | Rail/Tube | SOIC; "16-SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) |